NDK SAW Filter WF871B0421CD

Description
Features: A filter with low insertion loss. Compact and light.
Datasheet
Description
Features: A filter with low insertion loss. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF871B0421CD - NDK
Belvidere, IL, USA
SAW Filter
WF871B0421CD
SAW Filter WF871B0421CD
Features: A filter with low insertion loss. Compact and light.

Features:

  • A filter with low insertion loss.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF871B0421CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
32.768KHz Tuning Fork Crystal - SMLF-2012 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1172814-NSC5021A-25M - Win Source Electronics
Specs
Resonator Type XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details