NDK SAW Filter WF789A0248CE

Description
Features: Compact.(5.2 × 4.8mm) A low-loss filter. Excellent guaranteed attenuation.
Datasheet
Description
Features: Compact.(5.2 × 4.8mm) A low-loss filter. Excellent guaranteed attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF789A0248CE - NDK
Belvidere, IL, USA
SAW Filter
WF789A0248CE
SAW Filter WF789A0248CE
Features: Compact.(5.2 × 4.8mm) A low-loss filter. Excellent guaranteed attenuation.

Features:

  • Compact.(5.2 × 4.8mm)
  • A low-loss filter.
  • Excellent guaranteed attenuation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF789A0248CE
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Resonators - ZTB522P-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Oscillators - NX2012SA-32.768KHZ-EXS00A-MU00530 - 871333-NX2012SA-32.768KHZ-EXS00A-MU00530 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers