NDK Crystal Resonator NX2520SA-48.000

Description
An ultra small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets.
Request a Quote Datasheet
Description
An ultra small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - NX2520SA-48.000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
NX2520SA-48.000
Crystal Resonator NX2520SA-48.000
An ultra small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets.

An ultra small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number NX2520SA-48.000
Product Name Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3100 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details