NDK Crystal Resonator NX2520SA-30.0M-STD-CSW-2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - NX2520SA-30.0M-STD-CSW-2 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
NX2520SA-30.0M-STD-CSW-2
Crystal Resonator NX2520SA-30.0M-STD-CSW-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number NX2520SA-30.0M-STD-CSW-2
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Features / Standards Built-in Capacitor
View Details