NDK Crystals, Oscillators, Resonators Crystals NX2016SA-32M-EXS00A-CS06465

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.020" (0.50mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.020" (0.50mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.020" (0.50mm) Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: NDK America, Inc.
Category: Crystals, Oscillators, Resonators Crystals
Series: NX2016SA
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MHz Crystal
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.020" (0.50mm)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - NX2016SA-32M-EXS00A-CS06465 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
NX2016SA-32M-EXS00A-CS06465
Crystal Oscillator/Oscillator/Resonator >> Crystals NX2016SA-32M-EXS00A-CS06465
32MHz 10pF SMD2016-4P Crystals ROHS

32MHz 10pF SMD2016-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Oscillators Crystals Crystals
Product Number NX2016SA-32M-EXS00A-CS06465 NX2016SA-32M-EXS00A-CS06465
Product Name Crystals, Oscillators, Resonators Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA48M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - 4423P - Quarktwin Technology Ltd.
Specs
Oscillator Type Clock Oscillator
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2170-1319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7960498P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details