NDK Crystals, Oscillators, Resonators -Crystals NX2016SA-16MHZ-EXS00A-CS06655

Description
Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: NDK America, Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: NX2016SA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Manufacturer: NDK America, Inc.
Category: Crystals, Oscillators, Resonators -Crystals
Series: NX2016SA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators -Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details
Oscillators - 530NA100M000DG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers