NDK Crystal Resonator NX1612SA-50M-EXS00A-CS08403

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - NX1612SA-50M-EXS00A-CS08403 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1123220-NX1612SA-50M-EXS00A-CS08403 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1123220-NX1612SA-50M-EXS00A-CS08403
Crystals, Oscillators, Resonators - Crystals 1123220-NX1612SA-50M-EXS00A-CS08403
Win Source Part Number: 1123220-NX1612SA-50M -EXS00A-CS08403 Category: Crystals, Oscillators, Resonators>Crystals Series: NX1612SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 50 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: 644-1297-1,644-1297- 2,644-1297-6

Win Source Part Number: 1123220-NX1612SA-50M-EXS00A-CS08403
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX1612SA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 50 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.
Other Names: 644-1297-1,644-1297-2,644-1297-6

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Resonators Oscillators
Product Number NX1612SA-50M-EXS00A-CS08403 1123220-NX1612SA-50M-EXS00A-CS08403
Product Name Crystal Resonator Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 50 MHz 50 MHz
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675288 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1284889-511FBA125M000BAG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45116VC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details