Win Source Part Number: 1314642-EXS00AC-S145
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX3225SA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Frequency: 26 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 75°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1314642-EXS00AC-S14518 |
| Product Name | Crystals, Oscillators, Resonators - Crystals |
| Oscillator Type | MHz Crystal |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency | 26 MHz |