NDK Crystal Filter 45E7.5AB

Description
This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7×5×1.35 mm. Supports a widefrequency range. Supports IR reflow and VSP.(Contact us for information on the temperature profile.) Supports surface mounting. (Packed with embossed tape) Excellent heat- and shock-resistance. Good guaranteed attenuation. Frequency range Fundamental: 20 to 90 MHz, Overtone: 60 to 150 MHz Also supports 3-pole MCF.
Datasheet
Description
This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7×5×1.35 mm. Supports a widefrequency range. Supports IR reflow and VSP.(Contact us for information on the temperature profile.) Supports surface mounting. (Packed with embossed tape) Excellent heat- and shock-resistance. Good guaranteed attenuation. Frequency range Fundamental: 20 to 90 MHz, Overtone: 60 to 150 MHz Also supports 3-pole MCF.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Filter - 45E7.5AB - NDK
Belvidere, IL, USA
Crystal Filter
45E7.5AB
Crystal Filter 45E7.5AB
This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7×5×1.35 mm. Supports a widefrequency range. Supports IR reflow and VSP.(Contact us for information on the temperature profile.) Supports surface mounting. (Packed with embossed tape) Excellent heat- and shock-resistance. Good guaranteed attenuation. Frequency range Fundamental: 20 to 90 MHz, Overtone: 60 to 150 MHz Also supports 3-pole MCF.

This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7×5×1.35 mm. Supports a widefrequency range.

  • Supports IR reflow and VSP.(Contact us for information on the temperature profile.)
  • Supports surface mounting. (Packed with embossed tape)
  • Excellent heat- and shock-resistance.
  • Good guaranteed attenuation.
  • Frequency range Fundamental: 20 to 90 MHz, Overtone: 60 to 150 MHz
  • Also supports 3-pole MCF.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category IC Electronic Filters
Product Number 45E7.5AB
Product Name Crystal Filter
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Filter Class Continuous
Applications Communications; Military
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX263ACWI - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 57 kHz
View Details
SAW Filters - 2312-QPQ1060SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Crystal Filter - 21C15DCA - NDK
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Filter Class Continuous
View Details