NBK America LLC Hexagon Screwdriver (with Screw Holding Function) SKCD-2.5

Description
A screwdriver which holds hex socket head cap screws. Prevents screws from falling during work through the friction between the nylon resin injected into the tip and the hex socket. Because the tip uses a ball point, it can be used at a tilted angle of up to 25° to the hex socket. Unlike magnetic holding methods, it can be used with screws of any material. There is also no adherence of foreign matter due to tip magnetism. It is also effective when removing screws in deep counterbore holes or areas that are hard to reach.
Datasheet
Description
A screwdriver which holds hex socket head cap screws. Prevents screws from falling during work through the friction between the nylon resin injected into the tip and the hex socket. Because the tip uses a ball point, it can be used at a tilted angle of up to 25° to the hex socket. Unlike magnetic holding methods, it can be used with screws of any material. There is also no adherence of foreign matter due to tip magnetism. It is also effective when removing screws in deep counterbore holes or areas that are hard to reach.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexagon Screwdriver (with Screw Holding Function) - SKCD-2.5 - NBK America LLC
King of Prussia, PA, USA
Hexagon Screwdriver (with Screw Holding Function)
SKCD-2.5
Hexagon Screwdriver (with Screw Holding Function) SKCD-2.5
A screwdriver which holds hex socket head cap screws. Prevents screws from falling during work through the friction between the nylon resin injected into the tip and the hex socket. Because the tip uses a ball point, it can be used at a tilted angle of up to 25° to the hex socket. Unlike magnetic holding methods, it can be used with screws of any material. There is also no adherence of foreign matter due to tip magnetism. It is also effective when removing screws in deep counterbore holes or areas that are hard to reach.
  • A screwdriver which holds hex socket head cap screws.
  • Prevents screws from falling during work through the friction between the nylon resin injected into the tip and the hex socket.
  • Because the tip uses a ball point, it can be used at a tilted angle of up to 25° to the hex socket.
  • Unlike magnetic holding methods, it can be used with screws of any material. There is also no adherence of foreign matter due to tip magnetism.
  • It is also effective when removing screws in deep counterbore holes or areas that are hard to reach.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screwdrivers (hand tool)
Product Number SKCD-2.5
Product Name Hexagon Screwdriver (with Screw Holding Function)
Drive Type Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Hexalobular Keys - SKX-8 - NBK America LLC
Specs
Drive Type Hex
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Size 3 inch (76.2 mm)
View Details