NBK America LLC Digicollars RNCL-300

Description
Measuring unit Correct digital display of the feed rate is possible by just setting it to the feed rotation axis. Preset function to set the current value to the home position is provided. The custom decimal point position can be set (range from 1 to 0.0001 mm). It can be applied to any lead value by setting the parameter. It can be converted to millimeter or inch. A nonvolatile memory stores the count value / the parameter setting values for 10 years. 100 V AC (50 / 60 Hz) supported. Dust-proof structure is provided, however, it is not protected from water / oil. Front: IP62 Back: IP50 Bore diameter of the attached collar is φ9 mm. Shaft hole processing can be performed upon the order. Please feel free to contact our customer service. Bore diameter collar whose shaft hole is already processed RNCL-R (optional) is available.
Datasheet
Description
Measuring unit Correct digital display of the feed rate is possible by just setting it to the feed rotation axis. Preset function to set the current value to the home position is provided. The custom decimal point position can be set (range from 1 to 0.0001 mm). It can be applied to any lead value by setting the parameter. It can be converted to millimeter or inch. A nonvolatile memory stores the count value / the parameter setting values for 10 years. 100 V AC (50 / 60 Hz) supported. Dust-proof structure is provided, however, it is not protected from water / oil. Front: IP62 Back: IP50 Bore diameter of the attached collar is φ9 mm. Shaft hole processing can be performed upon the order. Please feel free to contact our customer service. Bore diameter collar whose shaft hole is already processed RNCL-R (optional) is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digicollars - RNCL-300 - NBK America LLC
King of Prussia, PA, USA
Digicollars
RNCL-300
Digicollars RNCL-300
Measuring unit Correct digital display of the feed rate is possible by just setting it to the feed rotation axis. Preset function to set the current value to the home position is provided. The custom decimal point position can be set (range from 1 to 0.0001 mm). It can be applied to any lead value by setting the parameter. It can be converted to millimeter or inch. A nonvolatile memory stores the count value / the parameter setting values for 10 years. 100 V AC (50 / 60 Hz) supported. Dust-proof structure is provided, however, it is not protected from water / oil. Front: IP62 Back: IP50 Bore diameter of the attached collar is φ9 mm. Shaft hole processing can be performed upon the order. Please feel free to contact our customer service. Bore diameter collar whose shaft hole is already processed RNCL-R (optional) is available.
  • Measuring unit
    Correct digital display of the feed rate is possible by just setting it to the feed rotation axis.
  • Preset function to set the current value to the home position is provided.
  • The custom decimal point position can be set (range from 1 to 0.0001 mm).
  • It can be applied to any lead value by setting the parameter.
    It can be converted to millimeter or inch.
  • A nonvolatile memory stores the count value / the parameter setting values for 10 years.
  • 100 V AC (50 / 60 Hz) supported.
  • Dust-proof structure is provided, however, it is not protected from water / oil.
    Front: IP62
    Back: IP50
  • Bore diameter of the attached collar is φ9 mm. Shaft hole processing can be performed upon the order. Please feel free to contact our customer service.
  • Bore diameter collar whose shaft hole is already processed RNCL-R (optional) is available.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Rules and Length Gauges
Product Number RNCL-300
Product Name Digicollars
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 2741090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Width / Diameter 0.4921 inch (12.5 mm)
Materials of Construction Steel; Steel
View Details
Lufkin 1
Specs
Rule / Length Gauge Type Tape Measure
Units Inches
View Details
Length Gauges - ACANTO - DR. JOHANNES HEIDENHAIN GmbH
DR. JOHANNES HEIDENHAIN GmbH
Specs
Rule / Length Gauge Type Length Gauges
Units Metric
Applications & Special Features Machine Shop
View Details