NBK America LLC Plastic Handwheel PH-80

Description
Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub PHS----Stainless Steel Hub With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips
Description
Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub PHS----Stainless Steel Hub With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Datasheet Summary
Powered by GS/AI

The PH-80 is a plastic handwheel designed for use in various engineering applications. It features a nylon 6 construction in black and is equipped with a grip mounting hole, although a grip must be ordered separately. The handwheel has a cast iron hub, specifically made from FC200 material, and is suitable for M5 threaded applications with a pitch of 0.8 mm. The dimensions include an outer diameter of 80 mm and a height of 40 mm. The product is RoHS compliant, ensuring it meets environmental standards. This handwheel is a standard model, making it a versatile choice for projects requiring manual operation.

Datasheet Summary
Powered by GS/AI

The PH-80 is a plastic handwheel designed for use in various engineering applications. It features a nylon 6 construction in black and is equipped with a grip mounting hole, although a grip must be ordered separately. The handwheel has a cast iron hub, specifically made from FC200 material, and is suitable for M5 threaded applications with a pitch of 0.8 mm. The dimensions include an outer diameter of 80 mm and a height of 40 mm. The product is RoHS compliant, ensuring it meets environmental standards. This handwheel is a standard model, making it a versatile choice for projects requiring manual operation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Handwheel - PH-80 - NBK America LLC
King of Prussia, PA, USA
Plastic Handwheel
PH-80
Plastic Handwheel PH-80
Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub PHS----Stainless Steel Hub With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with a plastic handwheel.
  • There are two types of hub materials.
    PH----Cast Iron Hub
    PHS----Stainless Steel Hub
  • With grip mounting hole.
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number PH-80
Product Name Plastic Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1612026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Phenoplast, vegetal fibre reinforced
Handle Revolving; Revolving
Outside Diameter 3.94 inch (100 mm)
View Details
Aluminum Angular Spoked Handwheels - 22104 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
Handle NoHandle
View Details
Aluminum Solid Square Handwheel - ASH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Handwheels -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details