NBK America LLC Stainless Steel Handwheel HSM-200-N

Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Description
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Datasheet Summary
Powered by GS/AI

The HSM-200-N is a stainless steel handwheel manufactured by NBK America LLC. It is designed without grip mounting holes, making it suitable for applications where a grip is not required. The handwheel is made from SCS13 material, which is equivalent to SUS304, and complies with RoHS standards. The product features a nominal diameter of 200 mm and a thread size of M10 with a pitch of 1.5 mm. It has a mass of 1300 grams and includes two spokes. This handwheel is ideal for engineers seeking a durable and corrosion-resistant option for manual operation in various mechanical systems.

Datasheet Summary
Powered by GS/AI

The HSM-200-N is a stainless steel handwheel manufactured by NBK America LLC. It is designed without grip mounting holes, making it suitable for applications where a grip is not required. The handwheel is made from SCS13 material, which is equivalent to SUS304, and complies with RoHS standards. The product features a nominal diameter of 200 mm and a thread size of M10 with a pitch of 1.5 mm. It has a mass of 1300 grams and includes two spokes. This handwheel is ideal for engineers seeking a durable and corrosion-resistant option for manual operation in various mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Handwheel - HSM-200-N - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Handwheel
HSM-200-N
Stainless Steel Handwheel HSM-200-N
Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with a stainless steel handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HSM----With grip mounting hole
    HSM-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HSM-200-N
Product Name Stainless Steel Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Disk Handwheel - EDHN - Imao-Fixtureworks
Specs
Style Solid; Flat
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Aluminum Angular Solid Handwheels - 22708 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Hand Wheels - 1612009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 4.96 inch (126 mm)
View Details
Control Hand Wheel - WSH-3 - Reid Supply
Specs
Style Spoked
Bore Shape Bore Hole
Material Stainless Steel; Stainless Steel
View Details