NBK America LLC Aluminum Disk Handwheel HDA-80

Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Disk Handwheel - HDA-80 - NBK America LLC
King of Prussia, PA, USA
Aluminum Disk Handwheel
HDA-80
Aluminum Disk Handwheel HDA-80
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with an aluminum disk handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HDA----With grip mounting hole
    HDA-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HDA-80
Product Name Aluminum Disk Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1612015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 7.87 inch (200 mm)
View Details
Control Hand Wheel - JAW-307 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminium
View Details
Plastic Solid Square Handwheel - NSH, SH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Plastic Handwheel - PHS-200 - NBK America LLC
Specs
Style Spoked
Material Plastic
Outside Diameter 1.5 inch (38 mm)
View Details