NBK America LLC Aluminum Disk Handwheel HDA-160

Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Disk Handwheel - HDA-160 - NBK America LLC
King of Prussia, PA, USA
Aluminum Disk Handwheel
HDA-160
Aluminum Disk Handwheel HDA-160
Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Standard model with an aluminum disk handwheel.
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    HDA----With grip mounting hole
    HDA-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HDA-160
Product Name Aluminum Disk Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 3.94 inch (100 mm)
View Details
Aluminum Finger Wheels - 21285 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
Handle NoHandle
View Details
Aluminum Spoked Indicator Handwheel - DHW - Imao-Fixtureworks
Specs
Style Spoked
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Two Spoke Handwheel - HSN-315 - NBK America LLC
Specs
Style Spoked
Outside Diameter 2.48 inch (63 mm)
Height 0.9646 inch (24.5 mm)
View Details