The GSS-5 Stainless Steel Fixing Grip from NBK America LLC is designed for applications requiring high corrosion resistance and strength. It features a main body made from SUS304 stainless steel, ensuring durability in various environments. The part number GSS-5 has a nominal thread size of M5 with a pitch of 0.8 mm. Its dimensions include a diameter of 10 mm, a length of 6 mm, and a height of 40 mm, with a mass of 30 grams. This fixing grip is suitable for use in combination with stainless steel handwheels, enhancing its versatility in engineering applications. The product is compliant with RoHS standards, making it a suitable choice for projects that require adherence to environmental regulations.
| NBK America LLC | |
|---|---|
| Product Category | Control Grips |
| Product Number | GSS-5 |
| Product Name | Stainless Steel Fixing Grip |