NBK America LLC Scale Plates (Vertical Type) FSP-150V-B-K

Description
Vertical type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly corrosion-resistant. Corners are rounded. It is hard to remove. Has mounting holes. After sticking, it can be secured more firmly with screws. Adhesive tape is not provided with FSP-50V-*-K. Tighten the Scale Plate with screws. There are 3 types of scales. They can be selected by the symbol of the part number. Symbol - Scale T-K Zero point at the bottom B-K Zero point at the top C-K Center distribution
Datasheet
Description
Vertical type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly corrosion-resistant. Corners are rounded. It is hard to remove. Has mounting holes. After sticking, it can be secured more firmly with screws. Adhesive tape is not provided with FSP-50V-*-K. Tighten the Scale Plate with screws. There are 3 types of scales. They can be selected by the symbol of the part number. Symbol - Scale T-K Zero point at the bottom B-K Zero point at the top C-K Center distribution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scale Plates (Vertical Type) - FSP-150V-B-K - NBK America LLC
King of Prussia, PA, USA
Scale Plates (Vertical Type)
FSP-150V-B-K
Scale Plates (Vertical Type) FSP-150V-B-K
Vertical type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly corrosion-resistant. Corners are rounded. It is hard to remove. Has mounting holes. After sticking, it can be secured more firmly with screws. Adhesive tape is not provided with FSP-50V-*-K. Tighten the Scale Plate with screws. There are 3 types of scales. They can be selected by the symbol of the part number. Symbol - Scale T-K Zero point at the bottom B-K Zero point at the top C-K Center distribution
  • Vertical type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use.
  • It is useful to align the adjustment shaft for a conveyance line and a slide table.
  • Scale lengths of 50 / 100 / 150 / 200 mm are standardized.
  • Made of stainless steel. It is highly corrosion-resistant.
  • Corners are rounded. It is hard to remove.
  • Has mounting holes. After sticking, it can be secured more firmly with screws.
  • Adhesive tape is not provided with FSP-50V-*-K. Tighten the Scale Plate with screws.
  • There are 3 types of scales. They can be selected by the symbol of the part number.

Symbol - Scale
T-K Zero point at the bottom
B-K Zero point at the top
C-K Center distribution

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Rules and Length Gauges
Product Number FSP-150V-B-K
Product Name Scale Plates (Vertical Type)
Rule / Length Gauge Type Length Gauges
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 2545745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 2.09 inch (53 mm)
Materials of Construction Carbon Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Wire and Cable Measuring Meter (metric, urethane rollers) - WMMU AR0640 - Eraser Company, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Width / Diameter 0.0157 to 2 inch (0.4000 to 50.8 mm)
Reading Method / Display Mechanical Counter
View Details
Scale Plates (Horizontal Type) - FSP-50-C-BK - NBK America LLC
Specs
Rule / Length Gauge Type Length Gauges
Units Metric
Materials of Construction Stainless Steel; SUS304
View Details