NBK America LLC Scale Plates (Horizontal Type) FSP-100-L-K

Description
Horizontal type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly corrosion-resistant. Corners are rounded. It is hard to remove. Has mounting holes. After sticking, it can be secured more firmly with screws. Adhesive tape is not provided with FSP-50-*-K. Tighten the Scale Plate with screws. There are 3 types of scales. They can be selected by the symbol of the part number. Symbol - Scale R-K Zero point on the left L-K Zero point on the right C-K Center distribution
Datasheet
Description
Horizontal type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly corrosion-resistant. Corners are rounded. It is hard to remove. Has mounting holes. After sticking, it can be secured more firmly with screws. Adhesive tape is not provided with FSP-50-*-K. Tighten the Scale Plate with screws. There are 3 types of scales. They can be selected by the symbol of the part number. Symbol - Scale R-K Zero point on the left L-K Zero point on the right C-K Center distribution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scale Plates (Horizontal Type) - FSP-100-L-K - NBK America LLC
King of Prussia, PA, USA
Scale Plates (Horizontal Type)
FSP-100-L-K
Scale Plates (Horizontal Type) FSP-100-L-K
Horizontal type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for a conveyance line and a slide table. Scale lengths of 50 / 100 / 150 / 200 mm are standardized. Made of stainless steel. It is highly corrosion-resistant. Corners are rounded. It is hard to remove. Has mounting holes. After sticking, it can be secured more firmly with screws. Adhesive tape is not provided with FSP-50-*-K. Tighten the Scale Plate with screws. There are 3 types of scales. They can be selected by the symbol of the part number. Symbol - Scale R-K Zero point on the left L-K Zero point on the right C-K Center distribution
  • Horizontal type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use.
  • It is useful to align the adjustment shaft for a conveyance line and a slide table.
  • Scale lengths of 50 / 100 / 150 / 200 mm are standardized.
  • Made of stainless steel. It is highly corrosion-resistant.
  • Corners are rounded. It is hard to remove.
  • Has mounting holes. After sticking, it can be secured more firmly with screws.
  • Adhesive tape is not provided with FSP-50-*-K. Tighten the Scale Plate with screws.
  • There are 3 types of scales. They can be selected by the symbol of the part number.

Symbol - Scale
R-K Zero point on the left
L-K Zero point on the right
C-K Center distribution

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Rules and Length Gauges
Product Number FSP-100-L-K
Product Name Scale Plates (Horizontal Type)
Rule / Length Gauge Type Length Gauges
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 4501541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.7480 inch (19 mm)
Materials of Construction Steel; Steel
View Details
30mm Rulers -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Length 1.18 inch (30 mm)
Reading Method / Display Graduated scale
View Details