NBK America LLC Flat Handwheel F-140

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Datasheet Summary
Powered by GS/AI

The F-140 Flat Handwheel from NBK America LLC features a nominal thread size of M6 with a pitch of 1. It has a diameter of 140 mm and a mass of 1360 grams. The handwheel is constructed from FC200 material and is chrome plated, complying with RoHS standards. It is designed with three spokes and is available with grip mounting holes, although no grip is included and must be ordered separately. This product is suitable for applications requiring a robust handwheel for manual operation.

Datasheet Summary
Powered by GS/AI

The F-140 Flat Handwheel from NBK America LLC features a nominal thread size of M6 with a pitch of 1. It has a diameter of 140 mm and a mass of 1360 grams. The handwheel is constructed from FC200 material and is chrome plated, complying with RoHS standards. It is designed with three spokes and is available with grip mounting holes, although no grip is included and must be ordered separately. This product is suitable for applications requiring a robust handwheel for manual operation.

Suppliers

Company
Product
Description
Supplier Links
Flat Handwheel - F-140 - NBK America LLC
King of Prussia, PA, USA
Flat Handwheel
F-140
Flat Handwheel F-140
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    F----With grip mounting hole
    F-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number F-140
Product Name Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1612001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 3.15 inch (80 mm)
View Details
Aluminum Angular Solid Handwheels - 22702 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Finger Wheel - AH, AHG, AHR, AHRS - Imao-Fixtureworks
Specs
Style Solid; Flat
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Aluminum Offset Handwheel - AV-80-N - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.1 inch (28 mm)
Height 1.26 inch (32 mm)
View Details