NBK America LLC Flat Handwheel F-140-N

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Handwheel F-140-N from NBK America LLC features a nominal diameter of 140 mm and is designed for applications requiring manual operation. It has a coarse thread size of M6 with a pitch of 1 mm. The handwheel is constructed from FC200 material and is chrome plated, ensuring durability and resistance to corrosion. It weighs 1360 grams and includes three spokes for structural integrity. This model does not come with grip mounting holes, and a grip must be ordered separately. The recommended grips for this handwheel are the RM-6 or SM-6 types.

Datasheet Summary
Powered by GS/AI

The Flat Handwheel F-140-N from NBK America LLC features a nominal diameter of 140 mm and is designed for applications requiring manual operation. It has a coarse thread size of M6 with a pitch of 1 mm. The handwheel is constructed from FC200 material and is chrome plated, ensuring durability and resistance to corrosion. It weighs 1360 grams and includes three spokes for structural integrity. This model does not come with grip mounting holes, and a grip must be ordered separately. The recommended grips for this handwheel are the RM-6 or SM-6 types.

Suppliers

Company
Product
Description
Supplier Links
Flat Handwheel - F-140-N - NBK America LLC
King of Prussia, PA, USA
Flat Handwheel
F-140-N
Flat Handwheel F-140-N
Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    F----With grip mounting hole
    F-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number F-140-N
Product Name Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 237552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Die cast aluminium
Handle Revolving; Revolving
Outside Diameter 4.92 inch (125 mm)
View Details
Aluminum Spoked Indicator Handwheel - DHW - Imao-Fixtureworks
Specs
Style Spoked
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Plastic Solid Handwheels with Finger Grips by ELESA® - 22856 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Angled Spoke Rounded Design -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Style Spoked; Dished; 3-Spoke
Bore Shape Round
Material CastIron
View Details