NBK America LLC Offset Handwheel D-160

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offset Handwheel - D-160 - NBK America LLC
King of Prussia, PA, USA
Offset Handwheel
D-160
Offset Handwheel D-160
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    D----With grip mounting hole
    D-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number D-160
Product Name Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® - 22624 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details
Plastic Indicator Handwheel - PDH - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Round
Material Plastic
View Details
Hand Wheels - 1612026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Phenoplast, vegetal fibre reinforced
Handle Revolving; Revolving
Outside Diameter 3.94 inch (100 mm)
View Details
Aluminum Offset Handwheel - AV-100 - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.3 inch (33 mm)
Height 1.46 inch (37 mm)
View Details