NBK America LLC Offset Handwheel D-140

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offset Handwheel - D-140 - NBK America LLC
King of Prussia, PA, USA
Offset Handwheel
D-140
Offset Handwheel D-140
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    D----With grip mounting hole
    D-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number D-140
Product Name Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Handwheels by ELESA® - 22845 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Two-arm Handwheel / Four-arm Handwheel - TA, FA - Imao-Fixtureworks
Specs
Bore Shape Round
Material Plastic
Handle Two-arm / Four-arm
View Details
Hand Wheels - 1611987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Steel / Pressed Steel; Technopolymer
Handle Revolving; Revolving
Outside Diameter 3.15 inch (80 mm)
View Details
Aluminum Knurled Handwheel - HAK-50-FH-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.06 inch (27 mm)
Height 1.1 inch (28 mm)
View Details