NBK America LLC Offset Handwheel D-125

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offset Handwheel - D-125 - NBK America LLC
King of Prussia, PA, USA
Offset Handwheel
D-125
Offset Handwheel D-125
Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    D----With grip mounting hole
    D-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number D-125
Product Name Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Angled-spoke Handwheel - NTWN, TWN - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Aluminum Angular Spoked Handwheels - 22102 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
Handle NoHandle
View Details
Hand Wheels - 1611980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 6.3 inch (160 mm)
View Details
Offset Handwheel - D-300-N - NBK America LLC
Specs
Style Spoked
Outside Diameter 2.2 inch (56 mm)
Height 2.6 inch (66 mm)
View Details