NBK America LLC Ball Rollers - Press Fit Type BRUPN-6-N

Description
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Datasheet
Description
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Press Fit Type - BRUPN-6-N - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Press Fit Type
BRUPN-6-N
Ball Rollers - Press Fit Type BRUPN-6-N
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
  • Press fit type ball rollers for upward applications.
  • Because the body section is inserted, BRUPS can reduce the height.
  • Recommended dimensional allowance of attachment hole is H7.
  • You can select from the following body and main ball combinations:stainless steel and polyacetal.
  • BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics
  • BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRUPN-6-N
Product Name Ball Rollers - Press Fit Type
Maximum Load 0.90 lbs (0.4078 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting flange type - PV50FS - Links-Japan, LLC
Specs
Maximum Load 110.15 lbs (49.96 kg)
Weight 0.243 lbs (0.1100 kg)
Ball Material SUS440C
View Details
Ball Rollers - Cap Screw Type - BRUCS-20-S - NBK America LLC
Specs
Maximum Load 92.62 lbs (42 kg)
Weight 0.375 lbs (0.1700 kg)
Ball Material Stainless Steel; SUS304
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Pipe Mounted Ball Transfers - NPBT-1-1/2CS - Hudson Bearings, Inc.
Specs
Maximum Load 125.00 lbs (56.69 kg)
Ball Material Nylon - Polyamide
Mounting Pipe Mount
View Details