NBK America LLC Downward Ball Rollers - Flange Type (Round/Square) BRDSF-60

Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet
Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downward Ball Rollers - Flange Type (Round/Square) - BRDSF-60 - NBK America LLC
King of Prussia, PA, USA
Downward Ball Rollers - Flange Type (Round/Square)
BRDSF-60
Downward Ball Rollers - Flange Type (Round/Square) BRDSF-60
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
  • These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport.
  • The dustproof seal prevents the ingress of dirt and dust.
  • The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRDSF-60
Product Name Downward Ball Rollers - Flange Type (Round/Square)
Maximum Load 269.76 lbs (122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV50UHS - Links-Japan, LLC
Specs
Maximum Load 110.15 lbs (49.96 kg)
Weight 0.291 lbs (0.1320 kg)
Ball Material SUS440C
View Details
Die Lifters Ball Transfer Units - BT 7100 Series - SKF/Global
Specs
Maximum Load 88.00 to 1587.00 lbs (39.91 to 720 kg)
Ball Size 0.50 to 1.50 inch (12.7 to 38.1 mm)
Barrel Diameter 0.96 to 2.80 inch (24.5 to 71 mm)
View Details
2 suppliers
Ball Rollers - Press Fit Type - BRUPS-30-N - NBK America LLC
Specs
Maximum Load 18.43 lbs (8.36 kg)
Weight 0.185 lbs (0.0840 kg)
Ball Material Stainless Steel; SUS304
View Details
Ball Transfers - Low Profile - SKF-1008 - Reid Supply
Specs
Maximum Load 55.00 lbs (24.94 kg)
Ball Size 1.00 inch (25.4 mm)
Mounting Flange Mount; Countersunk Flange Mount
View Details