NBK America LLC Aluminum Offset Handwheel AV-80-N

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Offset Handwheel - AV-80-N - NBK America LLC
King of Prussia, PA, USA
Aluminum Offset Handwheel
AV-80-N
Aluminum Offset Handwheel AV-80-N
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AV----With grip mounting hole
    AV-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AV-80-N
Product Name Aluminum Offset Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1612031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Phenoplast, vegetal fibre reinforced
Handle Revolving; Revolving
Outside Diameter 9.84 inch (250 mm)
View Details
Aluminum Angular Solid Handwheels - 22705 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angled Solid Handwheel - NDA / DA - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Two Spoke Handwheel - HSN-160 - NBK America LLC
Specs
Style Spoked
Outside Diameter 1.57 inch (40 mm)
Height 0.8465 inch (21.5 mm)
View Details