NBK America LLC Aluminum Offset Handwheel AV-140

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Offset Handwheel - AV-140 - NBK America LLC
King of Prussia, PA, USA
Aluminum Offset Handwheel
AV-140
Aluminum Offset Handwheel AV-140
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AV----With grip mounting hole
    AV-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AV-140
Product Name Aluminum Offset Handwheel
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1611993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Revolving; Revolving
Outside Diameter 4.96 inch (126 mm)
View Details
Control Hand Wheel - JAW-304 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminium
View Details
Plastic Solid Square Handwheel - NSH, SH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Plastic
View Details
Aluminum Knurled Handwheel - HAK-63-R12-N - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.38 inch (35 mm)
Height 1.26 inch (32 mm)
View Details