NBK America LLC Aluminum Offset Handwheel AV-100-N

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Offset Handwheel - AV-100-N - NBK America LLC
King of Prussia, PA, USA
Aluminum Offset Handwheel
AV-100-N
Aluminum Offset Handwheel AV-100-N
Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AV----With grip mounting hole
    AV-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AV-100-N
Product Name Aluminum Offset Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Solid Handwheels - 22705 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angled Solid Handwheel - NDA / DA - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Hand Wheels - 1612004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 3.94 inch (100 mm)
View Details
Aluminum Knurled Handwheel - HAK-40-N-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 0.8661 inch (22 mm)
Height 0.9843 inch (25 mm)
View Details