NBK America LLC Aluminum Flat Handwheel AH-80

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Handwheel - AH-80 - NBK America LLC
King of Prussia, PA, USA
Aluminum Flat Handwheel
AH-80
Aluminum Flat Handwheel AH-80
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AH----With grip mounting hole
    AH-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AH-80
Product Name Aluminum Flat Handwheel
Style Flat
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 7027847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Steel / Pressed Steel; Nylon
Handle Revolving; Foldaway; Fold Away Revolving
Outside Diameter 4.92 inch (125 mm)
View Details
Plastic Three Spoked Handwheels by ELESA® - 22638 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Stainless Steel Angled-spoke Handwheel - NSTH / STH - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material Steel / Pressed Steel
View Details
Two Spoke Handwheel - HSN-315 - NBK America LLC
Specs
Style Spoked
Outside Diameter 2.48 inch (63 mm)
Height 0.9646 inch (24.5 mm)
View Details