NBK America LLC Aluminum Flat Handwheel AH-250

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Handwheel - AH-250 - NBK America LLC
King of Prussia, PA, USA
Aluminum Flat Handwheel
AH-250
Aluminum Flat Handwheel AH-250
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AH----With grip mounting hole
    AH-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AH-250
Product Name Aluminum Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Hand Wheels - 1612011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 6.3 inch (160 mm)
View Details
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® - 22626 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details
Stainless Steel Finger Wheel - SSH, SSHR - Imao-Fixtureworks
Specs
Style Solid; Flat
Bore Shape Solid / Starter Hole
Material Steel / Pressed Steel
View Details
Two Spoke Handwheel - HSN-250 - NBK America LLC
Specs
Style Spoked
Outside Diameter 2.05 inch (52 mm)
Height 1 inch (25.5 mm)
View Details