NBK America LLC Aluminum Flat Handwheel AH-250-N

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Handwheel - AH-250-N - NBK America LLC
King of Prussia, PA, USA
Aluminum Flat Handwheel
AH-250-N
Aluminum Flat Handwheel AH-250-N
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AH----With grip mounting hole
    AH-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AH-250-N
Product Name Aluminum Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Angled-spoke Handwheel - NRP / RP - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Round
Material Plastic
View Details
Aluminum Angular Solid Handwheels - 22507 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
Handle NoHandle
View Details
Hand Wheels - 1611989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Steel / Pressed Steel; Technopolymer
Handle Revolving; Revolving
Outside Diameter 3.94 inch (100 mm)
View Details
Aluminum Knurled Handwheel - HAK-40 - NBK America LLC
Specs
Material Aluminum
Outside Diameter 0.8661 inch (22 mm)
Height 0.9843 inch (25 mm)
View Details