NBK America LLC Aluminum Flat Handwheel AH-160

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Handwheel - AH-160 - NBK America LLC
King of Prussia, PA, USA
Aluminum Flat Handwheel
AH-160
Aluminum Flat Handwheel AH-160
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AH----With grip mounting hole
    AH-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AH-160
Product Name Aluminum Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angled-spoke Handwheel - AL2SP - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Solid / Starter Hole
Material Aluminum
View Details
Plastic Solid Handwheels by ELESA® - 22841 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Hand Wheels - 1612027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Steel
Handle Revolving; Revolving
Outside Diameter 4.72 inch (120 mm)
View Details
Aluminum Knurled Handwheel - HAK-63-R12-N - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.38 inch (35 mm)
Height 1.26 inch (32 mm)
View Details