NBK America LLC Aluminum Flat Handwheel AH-140

Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet
Description
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Handwheel - AH-140 - NBK America LLC
King of Prussia, PA, USA
Aluminum Flat Handwheel
AH-140
Aluminum Flat Handwheel AH-140
Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with this product. Order a grip separately. ⇒Grips
  • Products with/without grip mounting holes can be selected by the end symbol of the part number.
    AH----With grip mounting hole
    AH-N----Without grip mounting hole
  • There is no grip supplied with this product. Order a grip separately. ⇒Grips
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number AH-140
Product Name Aluminum Flat Handwheel
Style Spoked; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Indicator Handwheel - PDH - Imao-Fixtureworks
Specs
Style Solid
Bore Shape Round
Material Plastic
View Details
Aluminum Angular Spoked Handwheels - 22301 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Hand Wheels - 1611976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 4.96 inch (126 mm)
View Details
Aluminum Flat Handwheel - AH-300 - NBK America LLC
Specs
Style Spoked; Flat
Material Aluminum
Outside Diameter 2.24 inch (57 mm)
View Details