PF14 paper tape is a medium tensile strength, pressure-sensitive, kraft flatback, paper packaging and identification tape designed for lightweight packaging, bag locking, decorative edging, marking and color coding. This paper tape possesses a specially formulated adhesive which provides easier unwind capabilities while exhibiting an excellent balance of face to face adhesion and quick stick characteristics. It is printable with standard flexographic ink.
Applications: PF14 paper identification tape is primarily used for vapor sealing fiberglass ductboard and sheet metal ducts. And, this paper tape can also be used on FSK systems.
| NADCO Tapes & Labels, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | PF14 Paper Identification Tape |
| Product Name | Masking/Paper Tapes |
| Type | Masking Tape; Packaging Tape; Adhesive Tape; Industrial Tape |
| Features | Removable / Reusable |
| Color | White, Red, Blue, Yellow, Green, Orange |
| Backing | Paper |