N.R. Murphy Ltd. Dump Station Dust Collector

Description
The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to suit all applications. Several cleaning methods are available, the most popular being continuous cleaning which purges the agglomerated dust, and it falls into the hopper for re-use. Features: Quality equipment at affordable prices. Heavy gauge galvanized all welded construction, painted a standard colour finish coat (other colours available). Various sizes of grating available at hopper entrance. Hinged door on hopper entrance. Various cleaning methods. Flexible and simple design. Various filter medias. Options: Various hopper outlets to suit customer's requirements, i.e. rotary air locks, screw conveyors, "T" outlet fittings, or special adaptors. Cleaning methods - continuous pulse jet, mechanical rapper, or manual. Empty bag deposit station - (cabinet or garbage bag side attachment). Grating and bag rest. Cleanup spout attachment with control gate. Silencer packages. Side mounting of filter section for low areas. Complete custom design to specific applications.
Description
The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to suit all applications. Several cleaning methods are available, the most popular being continuous cleaning which purges the agglomerated dust, and it falls into the hopper for re-use. Features: Quality equipment at affordable prices. Heavy gauge galvanized all welded construction, painted a standard colour finish coat (other colours available). Various sizes of grating available at hopper entrance. Hinged door on hopper entrance. Various cleaning methods. Flexible and simple design. Various filter medias. Options: Various hopper outlets to suit customer's requirements, i.e. rotary air locks, screw conveyors, "T" outlet fittings, or special adaptors. Cleaning methods - continuous pulse jet, mechanical rapper, or manual. Empty bag deposit station - (cabinet or garbage bag side attachment). Grating and bag rest. Cleanup spout attachment with control gate. Silencer packages. Side mounting of filter section for low areas. Complete custom design to specific applications.

Suppliers

Company
Product
Description
Supplier Links
Dump Station Dust Collector -  - N.R. Murphy Ltd.
Cambridge, Ontario, Canada
Dump Station Dust Collector
Dump Station Dust Collector
The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to suit all applications. Several cleaning methods are available, the most popular being continuous cleaning which purges the agglomerated dust, and it falls into the hopper for re-use. Features: Quality equipment at affordable prices. Heavy gauge galvanized all welded construction, painted a standard colour finish coat (other colours available). Various sizes of grating available at hopper entrance. Hinged door on hopper entrance. Various cleaning methods. Flexible and simple design. Various filter medias. Options: Various hopper outlets to suit customer's requirements, i.e. rotary air locks, screw conveyors, "T" outlet fittings, or special adaptors. Cleaning methods - continuous pulse jet, mechanical rapper, or manual. Empty bag deposit station - (cabinet or garbage bag side attachment). Grating and bag rest. Cleanup spout attachment with control gate. Silencer packages. Side mounting of filter section for low areas. Complete custom design to specific applications.

The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to suit all applications.

Several cleaning methods are available, the most popular being continuous cleaning which purges the agglomerated dust, and it falls into the hopper for re-use.

Features:

  • Quality equipment at affordable prices.
  • Heavy gauge galvanized all welded construction, painted a standard colour finish coat (other colours available).
  • Various sizes of grating available at hopper entrance.
  • Hinged door on hopper entrance.
  • Various cleaning methods.
  • Flexible and simple design.
  • Various filter medias.

Options:

  • Various hopper outlets to suit customer's requirements, i.e. rotary air locks, screw conveyors, "T" outlet fittings, or special adaptors.
  • Cleaning methods - continuous pulse jet, mechanical rapper, or manual.
  • Empty bag deposit station - (cabinet or garbage bag side attachment).
  • Grating and bag rest.
  • Cleanup spout attachment with control gate.
  • Silencer packages.
  • Side mounting of filter section for low areas.
  • Complete custom design to specific applications.
Supplier's Site

Technical Specifications

  N.R. Murphy Ltd.
Product Category Dust Collectors and Dust Collector Filters
Product Name Dump Station Dust Collector
Collector Type Dump Station
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-64 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (64x)
Airflow 16250 to 32500 SCFM (27621 to 55241 m³/hr)
View Details
Air Pollution Control Systems -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type (optional feature); Wet Type (optional feature)
View Details
Dust Collectors - CMT - N.R. Murphy Ltd.
N.R. Murphy Ltd.
Specs
Collector Type Source Collector / Portable
Process Dry Type
Separation / Filtration System Cartridge-type units
View Details