NEW! FCE FAC Readings
The Myron L® Company FCE function reports FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including moment-to-moment changes in that chemistry.
Alkalinity, Hardness & LSI Titration Kit.
A hard foam-lined case organizes and protects all contents: The 9P; 9P cell extender; required reagents for in-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ option installed. The bluDock uses Bluetooth® technology to transfer data wirelessly to your personal computer and comes with user-intuitive software that makes it easy to analyze saved water sample data.
9P Titration Kit
includes 9P; cell extender; 100µL pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml. model: 9PTK
9PTK AHL Titration Kit can be ordered with the bluDock Accessory Package, as well. kit with bludock: 9PTK-BD
| Myron L Company | |
|---|---|
| Product Category | Titration Instruments |
| Product Number | ULTRAMETER III |
| Product Name | AHL Titration Kit |
| Titration Method | Autotitration |
| Titration Indication Method | Conductivity |
| Local Interface | Digital Front Panel |