The PoolPro PS9 is a handheld water quality instrument designed for pool and spa analysis, measuring conductivity, mineral/salt concentration, TDS, ORP, free chlorine equivalent, pH, temperature, alkalinity, hardness, and LSI. It features a 4-electrode conductivity cell, a user-replaceable pH/ORP sensor, and in-cell conductometric titrations for alkalinity and hardness using the included PS9TKB kit. The device has a 4-digit LCD display, operates on a 9V alkaline battery with over 100 hours of life, and is rated IP67/NEMA 6 for waterproofing to 1 meter. It stores up to 100 date- and time-stamped readings, includes an LSI calculator with unit conversion between grains and ppm, and uses proprietary temperature compensation algorithms. The case is made of VALOX material, weighs 352 g, and measures 196 x 68 x 64 mm.
• FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature
• SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9)
• CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9)
• EASY keypad calibration
• STA BLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance
• POWERFUL microprocessor-based
• UNIQUE pH/ORP glass sensor is userreplaceable
• VERSATI LE solution modes provide accuracy in diverse water quality applications
• EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests
• ADVANCED proprietary temperature compensation and TDS conversion algorithms
• RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are
retained
| Myron L Company | |
|---|---|
| Product Category | Titration Instruments |
| Product Number | POOLPRO PS9TK |
| Product Name | Water Quality Measurement for Pool/Spa |
| Titration Method | Autotitration |
| Titration Indication Method | Conductivity |
| Local Interface | Digital Front Panel |