Akro-Mils, Inc. Shelving, Wire Shelving Kit, 18x48x74, 24 Bins AWS184830260G

Description
18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet
Description
18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins - AWS184830260G - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins
AWS184830260G
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins AWS184830260G
18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS184830260G
Product Name Shelving, Wire Shelving Kit, 18x48x74, 24 Bins
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
L or T Shed Cantilever Racking -  - Cogan USA, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Cantilever; Heavy Duty
Material Steel
View Details