Akro-Mils, Inc. Floor Rack, Heavy-Duty Louvered Floor Rack 2-Sided 30653

Description
Louvered Floor Rack,Two Sided,H 75 1/8. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 2000 lb. Weight Capacity
Datasheet
Description
Louvered Floor Rack,Two Sided,H 75 1/8. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Rack, Heavy-Duty Louvered Floor Rack 2-Sided - 30653 - Akro-Mils, Inc.
Akron, OH, USA
Floor Rack, Heavy-Duty Louvered Floor Rack 2-Sided
30653
Floor Rack, Heavy-Duty Louvered Floor Rack 2-Sided 30653
Louvered Floor Rack,Two Sided,H 75 1/8. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 2000 lb. Weight Capacity

Louvered Floor Rack,Two Sided,H 75 1/8. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 2000 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 2000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653 - 30653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653
30653
Akro-Mils Akrobin 2000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653 30653
R.S. Hughes Company offers a huge selection of facilities maintenance products including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. SKUs within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2000 lb. The material used in this product are: cold rolled steel material. The finish on this product is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this double sided louvered floor rack. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this SKU include: 35 3/4 in overall length, 32 in overall width and a 75 1/8 in overall height. SKUs within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2000 lb. The material used in this product are: cold rolled steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 30653 30653
Product Name Floor Rack, Heavy-Duty Louvered Floor Rack 2-Sided Akro-Mils Akrobin 2000 lb Gray Powder Coated Cold Rolled Steel 16 ga Double Sided Double Sided Louvered Floor Rack - 35 3/4 in Overall Length - 32 in Width - 75 1/8 in Height - 30653
Category Industrial Industrial
Type Racking Racking
Capacity 2000 lbs (907 kg) 2000 lbs (907 kg)
Length 35.75 inch (908 mm) 35.75 inch (908 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Shelving, Steel Shelving Kit, 18x36x79, 36 Bins - AS1879178W - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 7150 lbs (3243 kg)
View Details