Akro-Mils, Inc. Akro-Mils Stak-N-Store 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 GREY AWS183613018

Description
R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Stak-N-Store 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 GREY - AWS183613018 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 GREY
AWS183613018 GREY
Akro-Mils Stak-N-Store 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 GREY AWS183613018 GREY
R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Stak-N-Store 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 RED - AWS183613018 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 RED
AWS183613018 RED
Akro-Mils Stak-N-Store 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 RED AWS183613018 RED
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Stak-N-Store 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 BLUE - AWS183613018 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Stak-N-Store 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 BLUE
AWS183613018 BLUE
Akro-Mils Stak-N-Store 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 BLUE AWS183613018 BLUE
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (8) x 13018 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 1/2 in bin length, 16 1/2 in bin width, 74 in shelf height, 12 1/2 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS183613018 GREY
Product Name Akro-Mils Stak-N-Store 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 8 Bins - 2000 lb Total Capacity - AWS183613018 GREY
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details