R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (24) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 79 in shelf height, 10 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (24) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 79 in shelf height, 10 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (24) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 79 in shelf height, 10 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AS2479287 RED |
| Product Name | Akro-Mils Akrobin 6500 lb Adjustable Red Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 24 Bins - 6500 lb Total Capacity - AS2479287 RED |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 550 lbs (249 kg) |