R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (96) x 36448 Blue Indicator Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 7/8 in bin length, 4 1/4 in bin width, 79 in shelf height, 4 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AS187936448B |
| Product Name | Akro-Mils 6500 lb Adjustable Blue Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 96 Bins - 6500 lb Total Capacity - AS187936448B |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 550 lbs (249 kg) |