Akro-Mils, Inc. Shelving, Wire Shelving Kit, 18x48x74, 24 Bins AWS184830260SC

Description
18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet
Description
18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins - AWS184830260SC - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins
AWS184830260SC
Shelving, Wire Shelving Kit, 18x48x74, 24 Bins AWS184830260SC
18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

18" x 48" x 74" Wire Shelving Package Package w/ 30260 - 24 AkroBins and 6 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 24 Bins - 2000 lb Total Capacity - AWS184830260SC - AWS184830260SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 24 Bins - 2000 lb Total Capacity - AWS184830260SC
AWS184830260SC
Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 24 Bins - 2000 lb Total Capacity - AWS184830260SC AWS184830260SC
R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (24) x 30260 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 18 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (24) x 30260 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 18 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number AWS184830260SC AWS184830260SC
Product Name Shelving, Wire Shelving Kit, 18x48x74, 24 Bins Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 24 Bins - 2000 lb Total Capacity - AWS184830260SC
Category Industrial Industrial
Type Shelving; Wire Shelving
Capacity 2000 lbs (907 kg) 800 lbs (363 kg)
Depth 18 inch (457 mm) 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2387224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Storage, Shelving; Shelf Depth Akro-Mils - 81F226 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 47 lbs (21.32 kg)
View Details