12" x 36" x 79" Steel Shelving Package / No Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 500 lb. Weight Capacity
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 12 in shelf depth. Products within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Shelving and Racking | Industrial Shelving and Racking |
| Product Number | AS1279 | AS1279 |
| Product Name | Shelving, Steel Shelving Kit, 12x36x79, No Bins | Akro-Mils Shelfmax 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS1279 |
| Category | Industrial | Industrial |
| Type | Shelving | Shelving |
| Capacity | 500 lbs (227 kg) | 500 lbs (227 kg) |
| Depth | 12 inch (305 mm) | 12 inch (305 mm) |