R.S. Hughes Company carries a huge selection of facilities maintenance products including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this item include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. Products within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 30656GY |
| Product Name | Akro-Mils Akrobin 30656 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY |
| Category | Industrial |
| Type | Racking |
| Shelving/Racking Options | Single Sided |
| Capacity | 500 lbs (227 kg) |