Akro-Mils, Inc. Akro-Mils Akrobin 30650 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GY240R 30650GY240R

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb and a 250. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb and a 250. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 30650 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GY240R - 30650GY240R - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30650 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GY240R
30650GY240R
Akro-Mils Akrobin 30650 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GY240R 30650GY240R
R.S. Hughes Company features a huge selection of facilities maintenance products including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb and a 250. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 52 5/8 in overall length, 13 1/2 in overall width and a 40 in overall height. Items within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb and a 250. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30650GY240R
Product Name Akro-Mils Akrobin 30650 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 40 in Height - 30650GY240R
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details