R.S. Hughes Company features a huge selection of industrial supplies including this double sided louvered floor rack. Comes with the following: (4) x Caster, 305A1 Bin. Dimensions are particularly important when considering purchasing a double sided louvered floor rack. The dimensions for this item include: 24 5/8 in overall length, 23 in overall width and a 52 in overall height. Items within this category come in a variety of colors; this SKU is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 150 lb. The material used in this product are: steel material. The finish on this item is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 30553A1 |
| Product Name | Akro-Mils Ready Space 150 lb Stone White Powder Coated Steel Double Sided Double Sided Louvered Floor Rack - 24 5/8 in Overall Length - 23 in Width - 52 in Height - 30553A1 |
| Category | Industrial |
| Type | Racking |
| Shelving/Racking Options | Double Sided |
| Capacity | 150 lbs (68.03 kg) |