Akro-Mils, Inc. Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 192 Bins - Bins Included - APRD110SC APRD110SC

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 192 Bins - Bins Included - APRD110SC - APRD110SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 192 Bins - Bins Included - APRD110SC
APRD110SC
Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 192 Bins - Bins Included - APRD110SC APRD110SC
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this product include: 36 3/4 in overall length. Items within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRD110SC
Product Name Akro-Mils 800 lb Clear Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 192 Bins - Bins Included - APRD110SC
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details