Murphy & Read Spring Manufacturing Co. Torsion Springs (Standard) MT07806MW

Description
Torsion Springs supply a force when you torque them or twist them.  They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size.  The legs can be at any position and have virtually any bend twist or loop in them. Our stock springs all have straight legs and are either at 90°, 180°, 270° or 360° free position. Mandrel sizes range from .062"-1.078". It is important to specify either right hand wound or left hand wound for torsion springs. The load should always be placed so that the spring is 'closing'. The above drawing shows a left hand wound spring.
Description
Torsion Springs supply a force when you torque them or twist them.  They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size.  The legs can be at any position and have virtually any bend twist or loop in them. Our stock springs all have straight legs and are either at 90°, 180°, 270° or 360° free position. Mandrel sizes range from .062"-1.078". It is important to specify either right hand wound or left hand wound for torsion springs. The load should always be placed so that the spring is 'closing'. The above drawing shows a left hand wound spring.

Suppliers

Company
Product
Description
Supplier Links
Torsion Springs (Standard) - MT07806MW - Murphy & Read Spring Manufacturing Co.
Palmyra, NJ, USA
Torsion Springs (Standard)
MT07806MW
Torsion Springs (Standard) MT07806MW
Torsion Springs supply a force when you torque them or twist them.  They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size.  The legs can be at any position and have virtually any bend twist or loop in them. Our stock springs all have straight legs and are either at 90°, 180°, 270° or 360° free position. Mandrel sizes range from .062"-1.078". It is important to specify either right hand wound or left hand wound for torsion springs. The load should always be placed so that the spring is 'closing'. The above drawing shows a left hand wound spring.

Torsion Springs supply a force when you torque them or twist them.  They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size.  The legs can be at any position and have virtually any bend twist or loop in them. Our stock springs all have straight legs and are either at 90°, 180°, 270° or 360° free position. Mandrel sizes range from .062"-1.078". It is important to specify either right hand wound or left hand wound for torsion springs. The load should always be placed so that the spring is 'closing'. The above drawing shows a left hand wound spring.

Supplier's Site

Technical Specifications

  Murphy & Read Spring Manufacturing Co.
Product Category Torsion Springs
Product Number MT07806MW
Product Name Torsion Springs (Standard)
Units English
I.D. 0.5930 inch (15.06 mm)
O.D. 0.8850 inch (22.48 mm)
Wire Diameter 0.0780 inch (1.98 mm)
Spring Length 1.17 inch (29.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.024
Specs
O.D. 0.4800 inch (12.19 mm)
Wire Diameter 0.0240 inch (0.6096 mm)
Spring Rate 0.0069 in-lb/deg (0.0129 mN-m/arcmin)
View Details
Torsion Spring - TO-5012R - Century Spring Corp.
Century Spring Corp.
Specs
Units English; Metric
I.D. 0.1290 inch (3.28 mm)
O.D. 0.1650 inch (4.19 mm)
View Details