Murphy Industrial Products Inc. “Belly Strap” 3x50RES

Description
#238551 Weight 6.9 lbs. 3X15m “Belly Strap” Working Load Limit 4,000 lbs. (5,000 lbs. w/ Super Web)
Description
#238551 Weight 6.9 lbs. 3X15m “Belly Strap” Working Load Limit 4,000 lbs. (5,000 lbs. w/ Super Web)

Suppliers

Company
Product
Description
Supplier Links
“Belly Strap” - 3x50RES - Murphy Industrial Products Inc.
Houston, TX, USA
“Belly Strap”
3x50RES
“Belly Strap” 3x50RES
#238551 Weight 6.9 lbs. 3X15m “Belly Strap” Working Load Limit 4,000 lbs. (5,000 lbs. w/ Super Web)

#238551 Weight 6.9 lbs.
3X15m “Belly Strap”
Working Load Limit 4,000 lbs.
(5,000 lbs. w/ Super Web)

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 3x50RES
Product Name “Belly Strap”
Length 591 inch (15000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3150 inch (8 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Fixing Straps - 291048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Galvanised steel
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
Ratchet Assembly - 2x12RTDSE3 - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Length 144 inch (3658 mm)
Width 2 inch (50.8 mm)
Working Load 3000 lbs (1361 kg)
View Details